Hammond Electronics, Inc. Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond 172B

Description
ISOLATION STEP DOWN TRANSFORMER; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
ISOLATION STEP DOWN TRANSFORMER; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond - 66F7243 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond
66F7243
Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond 66F7243
ISOLATION STEP DOWN TRANSFORMER; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

ISOLATION STEP DOWN TRANSFORMER; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7243
Product Name Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-070-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers