Hammond Electronics, Inc. Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond 172A

Description
ISOLATION STEP DOWN TRANSFORMER; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
ISOLATION STEP DOWN TRANSFORMER; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond - 66F7242 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond
66F7242
Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond 66F7242
ISOLATION STEP DOWN TRANSFORMER; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

ISOLATION STEP DOWN TRANSFORMER; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7242
Product Name Isolation Step Down Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 146S - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:1 CORE & WIRE Transformer, 0.01 - 150 MHz, 50Ω - T1-6-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers