Hammond Electronics, Inc. Isolating Line Transformer, 115Vac, 500Va; Chassis Mount Transformer Type Hammond 171E

Description
ISOLATING LINE TRANSFORMER, 115VAC, 500VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
ISOLATING LINE TRANSFORMER, 115VAC, 500VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolating Line Transformer, 115Vac, 500Va; Chassis Mount Transformer Type Hammond - 96F5547 - Newark, An Avnet Company
Chicago, IL, United States
Isolating Line Transformer, 115Vac, 500Va; Chassis Mount Transformer Type Hammond
96F5547
Isolating Line Transformer, 115Vac, 500Va; Chassis Mount Transformer Type Hammond 96F5547
ISOLATING LINE TRANSFORMER, 115VAC, 500VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

ISOLATING LINE TRANSFORMER, 115VAC, 500VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5547
Product Name Isolating Line Transformer, 115Vac, 500Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5488-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-150-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details