Hammond Electronics, Inc. Transformer, 115V, 100Va; Chassis Mount Transformer Type Hammond 171A

Description
TRANSFORMER, 115V, 100VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 115V, 100VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 115V, 100Va; Chassis Mount Transformer Type Hammond - 66F7240 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 115V, 100Va; Chassis Mount Transformer Type Hammond
66F7240
Transformer, 115V, 100Va; Chassis Mount Transformer Type Hammond 66F7240
TRANSFORMER, 115V, 100VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes

TRANSFORMER, 115V, 100VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7240
Product Name Transformer, 115V, 100Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 4.00E6 Hz
View Details
Balun - 2312-QPP0020TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Isolation Transformer - 1321-3TH175-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details