Hammond Electronics, Inc. Auto Transformer, 2000Va; Voltage Function Hammond 170JE

Description
AUTO TRANSFORMER, 2000VA; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:2kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet
Description
AUTO TRANSFORMER, 2000VA; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:2kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer, 2000Va; Voltage Function Hammond - 66F7239 - Newark, An Avnet Company
Chicago, IL, United States
Auto Transformer, 2000Va; Voltage Function Hammond
66F7239
Auto Transformer, 2000Va; Voltage Function Hammond 66F7239
AUTO TRANSFORMER, 2000VA; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:2kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

AUTO TRANSFORMER, 2000VA; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:2kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7239
Product Name Auto Transformer, 2000Va; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH220-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - 1539M19 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details