Hammond Manufacturing Company Inc. Transformers - Line Transformers - Step Down Isolation 172D

Description
Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only. Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P). Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Full Load Total - - Capacitance - - - - - - Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs 172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5 172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5 172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5 172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30 172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5
Request a Quote Datasheet
Description
Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only. Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P). Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Full Load Total - - Capacitance - - - - - - Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs 172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5 172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5 172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5 172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30 172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Line Transformers - Step Down Isolation - 172D - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Line Transformers - Step Down Isolation
172D
Transformers - Line Transformers - Step Down Isolation 172D
Features Primary 230VAC, 50/60 Hz. Secondary 115VAC Circuit breaker in primary. Provides circuit isolation & steps down primary voltage. Hi-pot tested to 2 KV RMS. Electrostatic shield between primary & secondary. Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only. Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P). Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R). North American Mark of Safety - C UL & UL listed (File #E211544). Indoor use only. Remember - These units do NOT convert line frequency Videos Accessories International Grounded Adaptor Plugs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - - - Full Load Total - - Capacitance - - - - - - Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs 172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5 172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5 172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5 172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30 172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5

Features

  • Primary 230VAC, 50/60 Hz. Secondary 115VAC
  • Circuit breaker in primary.
  • Provides circuit isolation & steps down primary voltage.
  • Hi-pot tested to 2 KV RMS.
  • Electrostatic shield between primary & secondary.
  • Input (primary) connected to a 5 foot long cord & European (Schuko) grounded plug - NOTE: old inventory only.
  • Input - due to U.L changes in 2007 - NEW production with the European (Shuko) parts would no longer be U.L. listed. Therefore, we have replaced this input plug with a standard North American 3-wire, 250V plug (NEMA 6-15P).
  • Output (secondary) connected to a 1 foot long cord & standard North American 3-wire grounded receptacle (NEMA 5-15R).
  • North American Mark of Safety - C UL & UL listed (File #E211544).
  • Indoor use only.
  • Remember - These units do NOT convert line frequency

Videos

Accessories

  • International Grounded Adaptor Plugs

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- - - - Full Load Total - - Capacitance - - - - - -
Part No. - Capacity - Leakage - Full Load - Harmonic - Surge / Noise - Between - Overall Dimensions - Weight
VA - Current - Efficiency - Distortion - Suppression - Windings at 1KHz - A - B - C - D - E - Lbs
172A - 100 40.48 µA 88% 0.19% -35 dB 40 pF 3.80 5.06 4.68 3.00 3.38 6.5
172B - 200 41.97 µA 91% 0.18% -34.32 dB 20 pF 3.80 5.56 4.68 3.00 3.88 8.5
172D - 500 68.22 µA 96% 0.23% -37.69 dB 28 pF 3.80 7.06 4.68 3.00 5.38 18.5
172E - 750 79.58 µA 94% 0.19% -38.24 dB 20 pF 4.40 8.70 5.39 3.50 6.78 30
172F - 1000 94.08 µA 96% 0.18% -32.74 dB 40 pF 5.28 7.75 6.38 4.25 6.00 34.5

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - HM2108-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
HM2108-ND
Isolation Transformers and Autotransformers, Step Up, Step Down HM2108-ND
XFRMR ISOL 230V TO 115V 550VA

XFRMR ISOL 230V TO 115V 550VA

Buy Now Datasheet
Transformer, Line;Step Down;Pri:230VAC,Sec:115VAC;50/60Hz;550VA;2kVrms;3.80In.W - 70181302 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Line;Step Down;Pri:230VAC,Sec:115VAC;50/60Hz;550VA;2kVrms;3.80In.W
70181302
Transformer, Line;Step Down;Pri:230VAC,Sec:115VAC;50/60Hz;550VA;2kVrms;3.80In.W 70181302
Features: 50/60 Hz Operation Electrostatic Shield Between Primary and Secondary Hi-Pot Tested to 2 kV Circuit Breaker in the Primary Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P) Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)

Features:

  • 50/60 Hz Operation
  • Electrostatic Shield Between Primary and Secondary
  • Hi-Pot Tested to 2 kV
  • Circuit Breaker in the Primary
  • Input (Primary) Connected to 5-Foot-Long Cord and Standard North American 3-Wire Grounded Plug (NEMA 5-15P)
  • Output (Secondary) Connected to 1-Foot-Long Cord and Standard North American 3-Wire Grounded Receptacle (NEMA 5-15P)
Supplier's Site
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
172D
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down 172D
TRANSFRMR ISOL 230 TO 115V 500VA

TRANSFRMR ISOL 230 TO 115V 500VA

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 172D HM2108-ND 70181302 172D
Product Name Transformers - Line Transformers - Step Down Isolation Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Line;Step Down;Pri:230VAC,Sec:115VAC;50/60Hz;550VA;2kVrms;3.80In.W Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal Signal
Other Transformer Types / Applications Electronics; Isolation Isolation Isolation; Buck-Boost Transformers Isolation
Winding Turns Step-Down Transformer
Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1536D - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Line Transformers - Autotransformers - 170FE - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer; Step-Down Transformer
View Details
3 suppliers
Transformers - Line Transformers - Autotransformers - 176D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer
View Details
5 suppliers