Hammond Electronics, Inc. Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond 170G

Description
TRANSFORMER, AUTO, 1.5KVA, 230VAC; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, AUTO, 1.5KVA, 230VAC; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond - 66F7231 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond
66F7231
Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond 66F7231
TRANSFORMER, AUTO, 1.5KVA, 230VAC; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

TRANSFORMER, AUTO, 1.5KVA, 230VAC; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7231
Product Name Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CMI Current Transformers - 19SHT-401 - Galco Industrial Electronics
Specs
Category Power
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details