Hammond Electronics, Inc. Auto Transformer; Voltage Function Hammond 170A

Description
AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:100VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes
Description
AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:100VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Auto Transformer; Voltage Function Hammond - 96F5531 - Newark, An Avnet Company
Chicago, IL, United States
Auto Transformer; Voltage Function Hammond
96F5531
Auto Transformer; Voltage Function Hammond 96F5531
AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:100VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes

AUTO TRANSFORMER; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:100VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount; Input Connection:Wire Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5531
Product Name Auto Transformer; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Dual Primary, Dual Secondaries PC Mount Power Transformers - F-3153XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers