Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Signal Level 104R

Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet
Description
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Signal Level - 104R - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Signal Level
104R
Transformers - Audio Transformers - Signal Level 104R
Features Output power models from 5 to 1,500 milliwatt level available. P.C. board mount - square pin type (0.025" square typical) Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics. Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S). For the more economical open type P.C. mount types please refer to the 148 and 149 series. Peak working voltage rating of: 200V Referring to figures 1-9, if connection is not used - no pin will exist.

Features

  • Output power models from 5 to 1,500 milliwatt level available.
  • P.C. board mount - square pin type (0.025" square typical)
  • Bifilar winding technique used on center tapped units for balanced resistive and capacitive characteristics.
  • Rugged black epoxy potted construction produces a completely sealed unit withstanding severe environmental conditions including those of MIL-T-27 (Grade 5, Class S).
  • For the more economical open type P.C. mount types please refer to the 148 and 149 series.
  • Peak working voltage rating of: 200V
  • Referring to figures 1-9, if connection is not used - no pin will exist.
Supplier's Site
Transformers - 104R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
104R
Transformers 104R
AUDIO TX OUTPUT POTTED

AUDIO TX OUTPUT POTTED

Buy Now
Audio Transformers - HM2355-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2355-ND
Audio Transformers HM2355-ND
500CT Impedance Primary Ohms 8 Impedance Secondary Ohms Audio Transformer 200Hz Through Hole

500CT Impedance Primary Ohms 8 Impedance Secondary Ohms Audio Transformer 200Hz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
104R
Audio Transformers / Signal Transformers 104R
Audio Transformers / Signal Transformers OUTPUT

Audio Transformers / Signal Transformers OUTPUT

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
104R
Transformers - Audio Transformers 104R
TRANSFORMER AUDIO 500CT/8

TRANSFORMER AUDIO 500CT/8

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 104R 104R HM2355-ND 104R 104R
Product Name Transformers - Audio Transformers - Signal Level Transformers Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Guitar Replacement - Traynor/Yorkville - 1750RA - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
2 suppliers
Audio Transformers - 850N-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
3 suppliers
Transformers - Audio Transformers - Signal Level - 104SL - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Transformers - Audio Transformers - Speaker Level - 117K32 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers