Hammond Electronics, Inc. Transformer, 50Va, 115V / 230V; Voltage Function Hammond 170

Description
TRANSFORMER, 50VA, 115V / 230V; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:50VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 50VA, 115V / 230V; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:50VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 50Va, 115V / 230V; Voltage Function Hammond - 96F5530 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 50Va, 115V / 230V; Voltage Function Hammond
96F5530
Transformer, 50Va, 115V / 230V; Voltage Function Hammond 96F5530
TRANSFORMER, 50VA, 115V / 230V; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:50VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

TRANSFORMER, 50VA, 115V / 230V; Voltage Function:Step-Up / Step-Down; Input Voltage:115V, 230V; Output Voltage:115V, 230V; Power Rating:50VA; Output Current:-; Isolation Voltage:-; Transformer Mounting:Chassis Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5530
Product Name Transformer, 50Va, 115V / 230V; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH275-BC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Audio Transformers - Signal Level - 108L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details