Hammond Electronics, Inc. Transformer, 70V, 140Va, 2A; Chassis Mount Transformer Type Hammond 167L70

Description
TRANSFORMER, 70V, 140VA, 2A; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:70V; Power Rating:140VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 70V, 140VA, 2A; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:70V; Power Rating:140VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 70V, 140Va, 2A; Chassis Mount Transformer Type Hammond - 66F7355 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 70V, 140Va, 2A; Chassis Mount Transformer Type Hammond
66F7355
Transformer, 70V, 140Va, 2A; Chassis Mount Transformer Type Hammond 66F7355
TRANSFORMER, 70V, 140VA, 2A; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:70V; Power Rating:140VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes

TRANSFORMER, 70V, 140VA, 2A; Chassis Mount Transformer Type:Low Voltage, Enclosed Dual Bobbin; Secondary Voltages:70V; Power Rating:140VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7355
Product Name Transformer, 70V, 140Va, 2A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A3-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 100 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Power Transformers - 1182N18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers