Hammond Electronics, Inc. Transformer, Isolation, 2 X 2.5V, 25Va; Chassis Mount Transformer Type Hammond 166S2

Description
TRANSFORMER, ISOLATION, 2 X 2.5V, 25VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2.5V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 2 X 2.5V, 25VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2.5V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 2 X 2.5V, 25Va; Chassis Mount Transformer Type Hammond - 50H6416 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 2 X 2.5V, 25Va; Chassis Mount Transformer Type Hammond
50H6416
Transformer, Isolation, 2 X 2.5V, 25Va; Chassis Mount Transformer Type Hammond 50H6416
TRANSFORMER, ISOLATION, 2 X 2.5V, 25VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2.5V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 2 X 2.5V, 25VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2.5V; Power Rating:25VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6416
Product Name Transformer, Isolation, 2 X 2.5V, 25Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Control Circuit Transformer - 1497A-A2-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 75 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details