Hammond Electronics, Inc. Transformer, 24V, 96Va, 4A; Chassis Mount Transformer Type Hammond 166N24

Description
TRANSFORMER, 24V, 96VA, 4A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:96VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V, 96VA, 4A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:96VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V, 96Va, 4A; Chassis Mount Transformer Type Hammond - 92F1337 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V, 96Va, 4A; Chassis Mount Transformer Type Hammond
92F1337
Transformer, 24V, 96Va, 4A; Chassis Mount Transformer Type Hammond 92F1337
TRANSFORMER, 24V, 96VA, 4A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:96VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

TRANSFORMER, 24V, 96VA, 4A; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:96VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1337
Product Name Transformer, 24V, 96Va, 4A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E7 Hz
View Details
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Toroidal Transformers - 1243868 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details