Hammond Electronics, Inc. Isolation Transformer, 48V, 144Va; Chassis Mount Transformer Type Hammond 166M48

Description
ISOLATION TRANSFORMER, 48V, 144VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:48V; Power Rating:144VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 48V, 144VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:48V; Power Rating:144VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 48V, 144Va; Chassis Mount Transformer Type Hammond - 51R4208 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 48V, 144Va; Chassis Mount Transformer Type Hammond
51R4208
Isolation Transformer, 48V, 144Va; Chassis Mount Transformer Type Hammond 51R4208
ISOLATION TRANSFORMER, 48V, 144VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:48V; Power Rating:144VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A RoHS Compliant: Yes

ISOLATION TRANSFORMER, 48V, 144VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:48V; Power Rating:144VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4208
Product Name Isolation Transformer, 48V, 144Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A3-M16-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 240 to 480 volts
Power Rating (VA) 100 VA
View Details
Transformers - Audio Transformers - Signal Level - 142D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details