Hammond Electronics, Inc. Isolation Transformer, 24V, 72Va; Chassis Mount Transformer Type Hammond 166M24

Description
ISOLATION TRANSFORMER, 24V, 72VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:72VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 24V, 72VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:72VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 24V, 72Va; Chassis Mount Transformer Type Hammond - 51R4207 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 24V, 72Va; Chassis Mount Transformer Type Hammond
51R4207
Isolation Transformer, 24V, 72Va; Chassis Mount Transformer Type Hammond 51R4207
ISOLATION TRANSFORMER, 24V, 72VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:72VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A RoHS Compliant: Yes

ISOLATION TRANSFORMER, 24V, 72VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:24V; Power Rating:72VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4207
Product Name Isolation Transformer, 24V, 72Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5488-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details