Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166J44

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:44V; Power Rating:44VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:44V; Power Rating:44VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 66F7390 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
66F7390
Bobbins Transformer; Chassis Mount Transformer Type Hammond 66F7390
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:44V; Power Rating:44VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:44V; Power Rating:44VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1A; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7390
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A3-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 100 VA
View Details
Transformers - Audio Transformers - Signal Level - 102K - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details