Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166G20

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:20V; Power Rating:10VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:20V; Power Rating:10VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 92F1333 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
92F1333
Bobbins Transformer; Chassis Mount Transformer Type Hammond 92F1333
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:20V; Power Rating:10VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:20V; Power Rating:10VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1333
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Audio Transformers - 140N-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Chassis
View Details
3 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
Step Down Transformers - 6-1611449-0 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 20 VA
View Details