Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166G16

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:16V; Power Rating:8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:16V; Power Rating:8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 92F1326 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
92F1326
Bobbins Transformer; Chassis Mount Transformer Type Hammond 92F1326
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:16V; Power Rating:8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:16V; Power Rating:8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA; Isolation Voltage:2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F1326
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount World Series™ Power Transformers - VPP10-500 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting PCB/SMD
View Details
4 suppliers