Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166F36

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:36V; Power Rating:10.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA; Isolation Voltage:2kVRoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:36V; Power Rating:10.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA; Isolation Voltage:2kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 63M9512 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
63M9512
Bobbins Transformer; Chassis Mount Transformer Type Hammond 63M9512
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:36V; Power Rating:10.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA; Isolation Voltage:2kVRoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:36V; Power Rating:10.8VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:300mA; Isolation Voltage:2kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 63M9512
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details