Features
Features:
PWR XFMR TORO 300VA CHAS MT
| Hammond Manufacturing Company Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 182L60 | 70181131 | 182L60 |
| Product Name | Transformers - Power Transformers | Transformer, Toroidal Power;300VA;Chassis;Pri:117/234VAC;Sec:Ser 120VCT,Par 60V | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Impedance Matching Transformer; Isolation | |
| Construction | Toroidal Core | SplitCore; Toroidal Core | |
| Output Voltage | 60 volts | 60 to 120 volts | |
| Power Rating (VA) | 300 VA | 300 VA | |
| Standards / Compliance | RoHS | CSA; UL; CE |