Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 166000000

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:950mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Input Voltage:115VACRoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:950mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Input Voltage:115VACRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 66F7494 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
66F7494
Bobbins Transformer; Chassis Mount Transformer Type Hammond 66F7494
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:950mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Input Voltage:115VACRoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:6.3V; Power Rating:950mVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:150mA; Input Voltage:115VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7494
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Il1 Pulse Transformer Tht Spez Schurter - 70K8204 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
1020 Ohm Primary DC Resistance J Series Audio Transformer - A-55J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details