Hammond Electronics, Inc. Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond 164G28

Description
BOBBINS TRANSFORMER, 2X14V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:840mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER, 2X14V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:840mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond - 79R6764 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond
79R6764
Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond 79R6764
BOBBINS TRANSFORMER, 2X14V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:840mA RoHS Compliant: Yes

BOBBINS TRANSFORMER, 2X14V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:840mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79R6764
Product Name Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0235-D101TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-153XP - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details