Hammond Electronics, Inc. Pcb Transformer Type Hammond 164D36

Description
PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 18V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:60mA; Isolation Voltage:2.5kV RoHS Compliant: Yes
Datasheet
Description
PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 18V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:60mA; Isolation Voltage:2.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Transformer Type Hammond - 24B8219 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Transformer Type Hammond
24B8219
Pcb Transformer Type Hammond 24B8219
PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 18V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:60mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 18V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:60mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B8219
Product Name Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A7-M11-2-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 550 to 600 volts
Power Rating (VA) 300 VA
View Details
Transformers - Instrument Transformers - HX54A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details