Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 164D24

Description
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:45mA RoHS Compliant: Yes
Datasheet
Description
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:45mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 52F9573 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
52F9573
Bobbins Transformer; Pcb Transformer Type Hammond 52F9573
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:45mA RoHS Compliant: Yes

Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:45mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9573
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Current Sense Transformers - CST206-2A-B-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Buck-Boost Transformer 480v Delta to 277v Single/Three Phase ANSI Power Transformer for North American Business and Industry - No.62043878897 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Buck-Boost Transformers; Power Transformer; Three Phase Transformers
View Details