Hammond Electronics, Inc. Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond 162G28

Description
BOBBINS TRANSFORMER, 2X14V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER, 2X14V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond - 79R6757 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond
79R6757
Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond 79R6757
BOBBINS TRANSFORMER, 2X14V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA RoHS Compliant: Yes

BOBBINS TRANSFORMER, 2X14V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79R6757
Product Name Bobbins Transformer, 2X14V, 12Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details