Hammond Electronics, Inc. Transformer, 20V / 2 X 10V, 12Va; Pcb Transformer Type Hammond 162G20

Description
TRANSFORMER, 20V / 2 X 10V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 20V / 2 X 10V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 20V / 2 X 10V, 12Va; Pcb Transformer Type Hammond - 79R6756 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 20V / 2 X 10V, 12Va; Pcb Transformer Type Hammond
79R6756
Transformer, 20V / 2 X 10V, 12Va; Pcb Transformer Type Hammond 79R6756
TRANSFORMER, 20V / 2 X 10V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes

TRANSFORMER, 20V / 2 X 10V, 12VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79R6756
Product Name Transformer, 20V / 2 X 10V, 12Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ix5 Pulse Transformer Tht 1A Schurter - 70K8236 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details