Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 162D20

Description
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:55mA RoHS Compliant: Yes
Datasheet
Description
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:55mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 52F9571 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
52F9571
Bobbins Transformer; Pcb Transformer Type Hammond 52F9571
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:55mA RoHS Compliant: Yes

Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:10V, 20V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:55mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9571
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Chassis Mount Quick Pack™ Power Transformers - F3-120 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
View Details