Hammond Electronics, Inc. Bobbins Transformer; Current Rating Hammond 161D28

Description
BOBBINS TRANSFORMER; Current Rating:60mA; Current Rating:30 Series/60 PrllelmA; Leaded Process Compatible:No; Output Current:60mA; Power Rating:1VA; Primary Type:Single; Primary Voltages:1 x 115V; Secondary Current Nom:60mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Current Rating:60mA; Current Rating:30 Series/60 PrllelmA; Leaded Process Compatible:No; Output Current:60mA; Power Rating:1VA; Primary Type:Single; Primary Voltages:1 x 115V; Secondary Current Nom:60mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Current Rating Hammond - 66F7584 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Current Rating Hammond
66F7584
Bobbins Transformer; Current Rating Hammond 66F7584
BOBBINS TRANSFORMER; Current Rating:60mA; Current Rating:30 Series/60 PrllelmA; Leaded Process Compatible:No; Output Current:60mA; Power Rating:1VA; Primary Type:Single; Primary Voltages:1 x 115V; Secondary Current Nom:60mA RoHS Compliant: Yes

BOBBINS TRANSFORMER; Current Rating:60mA; Current Rating:30 Series/60 PrllelmA; Leaded Process Compatible:No; Output Current:60mA; Power Rating:1VA; Primary Type:Single; Primary Voltages:1 x 115V; Secondary Current Nom:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 66F7584
Product Name Bobbins Transformer; Current Rating Hammond
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Machining tool storage - NCW63100 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details