Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 160H12

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A; Output Current:4ARoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A; Output Current:4ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 66F7546 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
66F7546
Bobbins Transformer; Pcb Transformer Type Hammond 66F7546
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A; Output Current:4ARoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A; Output Current:4ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7546
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50kVA 150kVA 300kVA 600kVA Resin Cast Dry Type Transformer - No.1601428095604 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Autotransformer; Power Transformer; Three Phase Transformers
View Details