Hammond Electronics, Inc. Dc Filter Choke, 2.5Mh, 10A, 15%; Product Range Hammond 159ZL

Description
DC FILTER CHOKE, 2.5mH, 10A, 15%; Product Range:159 Series; Inductance:2.5mH; DC Current Rating:10A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Description
DC FILTER CHOKE, 2.5mH, 10A, 15%; Product Range:159 Series; Inductance:2.5mH; DC Current Rating:10A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 2.5Mh, 10A, 15%; Product Range Hammond - 66F7271 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 2.5Mh, 10A, 15%; Product Range Hammond
66F7271
Dc Filter Choke, 2.5Mh, 10A, 15%; Product Range Hammond 66F7271
DC FILTER CHOKE, 2.5mH, 10A, 15%; Product Range:159 Series; Inductance:2.5mH; DC Current Rating:10A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

DC FILTER CHOKE, 2.5mH, 10A, 15%; Product Range:159 Series; Inductance:2.5mH; DC Current Rating:10A; DC Resistance Max:0.044ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7271
Product Name Dc Filter Choke, 2.5Mh, 10A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
Transformers - Chokes & Reactors - 1538M07 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 250 microH
SRF 1.1 MHz
View Details
2 suppliers
High Frequency & RF Inductors - 5-1624113-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3600 microH
View Details
2 suppliers