Hammond Electronics, Inc. Dc Filter Choke, 10Mh, 5A, 15%; Product Range Hammond 159ZJ

Description
DC FILTER CHOKE, 10mH, 5A, 15%; Product Range:159 Series; Inductance:10mH; DC Current Rating:5A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Description
DC FILTER CHOKE, 10mH, 5A, 15%; Product Range:159 Series; Inductance:10mH; DC Current Rating:5A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 10Mh, 5A, 15%; Product Range Hammond - 66F7270 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 10Mh, 5A, 15%; Product Range Hammond
66F7270
Dc Filter Choke, 10Mh, 5A, 15%; Product Range Hammond 66F7270
DC FILTER CHOKE, 10mH, 5A, 15%; Product Range:159 Series; Inductance:10mH; DC Current Rating:5A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

DC FILTER CHOKE, 10mH, 5A, 15%; Product Range:159 Series; Inductance:10mH; DC Current Rating:5A; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7270
Product Name Dc Filter Choke, 10Mh, 5A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0081 microH
View Details
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Transformers - Chokes & Reactors - 1540M23 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers