FILTER CHOKE, 7H, 0.075A, 240R; Product Range:-; Inductance:7H; DC Current Rating:75mA; DC Resistance Max:240ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF Inductors |
| Product Number | 98F2174 |
| Product Name | Filter Choke, 7H, 0.075A, 240R; Product Range Triad Magnetics |
| Standards and Certifications | RoHS |