OPEN BRACKET DC FILTER CHOKE, 15MH, 4A; DC Current Rating:4A; Inductance:15mH; Product Range:153-159 Series; Impedance:0.25ohm; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 66F7269 |
| Product Name | Open Bracket Dc Filter Choke, 15Mh, 4A; Dc Current Rating Hammond |
| Standards and Certifications | RoHS |