Hammond Electronics, Inc. Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond 1599TABSGYBAT

Description
HANDHELD TABLET ENCLOSURE, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD TABLET ENCLOSURE, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond - 07AH2194 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond
07AH2194
Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond 07AH2194
HANDHELD TABLET ENCLOSURE, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

HANDHELD TABLET ENCLOSURE, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2194
Product Name Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond
Length 1.06 inch (26.92 mm)
Width 3.74 inch (95 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
7 suppliers