Hammond Electronics, Inc. Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond 1599TABSGY

Description
HANDHELD TABLET ENCLOSURE, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD TABLET ENCLOSURE, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond - 07AH2193 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond
07AH2193
Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond 07AH2193
HANDHELD TABLET ENCLOSURE, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

HANDHELD TABLET ENCLOSURE, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2193
Product Name Handheld Tablet Enclosure, Abs, Grey; Enclosure Type Hammond
Length 1.06 inch (26.92 mm)
Width 3.74 inch (95 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers