Hammond Electronics, Inc. Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond 1599TABSBKBAT

Description
HANDHELD TABLET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD TABLET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond - 07AH2192 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond
07AH2192
Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond 07AH2192
HANDHELD TABLET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD TABLET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2192
Product Name Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond
Length 1.06 inch (26.92 mm)
Width 3.74 inch (95 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Wallmount Extruded Aluminum Enclosure - EXF series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.09 to 5.07 inch (27.6 to 129 mm)
View Details