Hammond Electronics, Inc. Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond 1599TABMGYBAT

Description
ENCLOSURE, TABLET, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, TABLET, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond - 17X8011 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond
17X8011
Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond 17X8011
ENCLOSURE, TABLET, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, TABLET, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.9mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 17X8011
Product Name Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond
Length 1.06 inch (26.92 mm)
Width 5.31 inch (135 mm)
Depth 6.69 inch (170 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details