Hammond Electronics, Inc. Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond 1599TABMGY

Description
ENCLOSURE, TABLET, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, TABLET, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond - 17X8010 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond
17X8010
Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond 17X8010
ENCLOSURE, TABLET, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, TABLET, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.4mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 27 Mm, 135 Mm, 169.5 Mm Rohs Compliant Hammond - 39X0311 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 27 Mm, 135 Mm, 169.5 Mm Rohs Compliant Hammond
39X0311
Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 27 Mm, 135 Mm, 169.5 Mm Rohs Compliant Hammond 39X0311
Enclosure, Tablet, IP54, Flame Retardant 94V-0, Handheld, 27 mm, 135 mm, 169.5 mm RoHS Compliant: Yes

Enclosure, Tablet, IP54, Flame Retardant 94V-0, Handheld, 27 mm, 135 mm, 169.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 17X8010 39X0311
Product Name Enclosure, Tablet, Abs, Grey; Enclosure Type Hammond Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 27 Mm, 135 Mm, 169.5 Mm Rohs Compliant Hammond
Length 1.06 inch (26.92 mm)
Width 5.31 inch (135 mm)
Depth 6.67 inch (169 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413BKS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details