Hammond Electronics, Inc. Enclosure, Tablet, Abs, Black; Enclosure Type Hammond 1599TABMBKBAT

Description
ENCLOSURE, TABLET, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, TABLET, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Tablet, Abs, Black; Enclosure Type Hammond - 17X8009 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Tablet, Abs, Black; Enclosure Type Hammond
17X8009
Enclosure, Tablet, Abs, Black; Enclosure Type Hammond 17X8009
ENCLOSURE, TABLET, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, TABLET, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:135mm; External Depth - Metric:169.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 17X8009
Product Name Enclosure, Tablet, Abs, Black; Enclosure Type Hammond
Length 1.06 inch (26.92 mm)
Width 5.31 inch (135 mm)
Depth 6.69 inch (170 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC1602 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers