Hammond Electronics, Inc. Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 1599TABLBK

Description
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:190mm; External Depth - Metric:240mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:190mm; External Depth - Metric:240mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond - 55W4855 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond
55W4855
Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond 55W4855
ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:190mm; External Depth - Metric:240mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:29.97mm; External Width - Metric:190mm; External Depth - Metric:240mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 30 Mm, 190 Mm, 240 Mm Rohs Compliant Hammond - 48W7245 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 30 Mm, 190 Mm, 240 Mm Rohs Compliant Hammond
48W7245
Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 30 Mm, 190 Mm, 240 Mm Rohs Compliant Hammond 48W7245
Enclosure, Tablet, IP54, Flame Retardant 94V-0, Handheld, 30 mm, 190 mm, 240 mm RoHS Compliant: Yes

Enclosure, Tablet, IP54, Flame Retardant 94V-0, Handheld, 30 mm, 190 mm, 240 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 55W4855 48W7245
Product Name Enclosure, Hand Held, Abs, Black; Enclosure Type Hammond Enclosure, Tablet, Ip54, Flame Retardant 94V-0, Handheld, 30 Mm, 190 Mm, 240 Mm Rohs Compliant Hammond
Length 1.18 inch (29.97 mm)
Width 7.48 inch (190 mm)
Depth 9.45 inch (240 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers