Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1599RFIBBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 53K7792 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
53K7792
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 53K7792
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 53K7792
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 5.12 inch (130 mm)
Width 2.56 inch (65 mm)
Depth 0.9843 inch (25 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers