Hammond Electronics, Inc. Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm, Plastic, Grey Rohs Compliant Hammond 1599KSGY

Description
Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm, Plastic, Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm, Plastic, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm, Plastic, Grey Rohs Compliant Hammond - 59M4642 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm, Plastic, Grey Rohs Compliant Hammond
59M4642
Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm, Plastic, Grey Rohs Compliant Hammond 59M4642
Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm, Plastic, Grey RoHS Compliant: Yes

Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm, Plastic, Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond - 18C1957 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
18C1957
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond 18C1957
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:40.6mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:40.6mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 59M4642 18C1957
Product Name Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm, Plastic, Grey Rohs Compliant Hammond Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
Length 8.66 inch (220 mm)
Width 5.51 inch (140 mm)
Depth 1.6 inch (40.6 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 4 inch (102 mm)
View Details
4 suppliers