Hammond Electronics, Inc. Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 1599HSTSGY

Description
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:110mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:110mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a gray ABS enclosure designed for instruments, specifically part number 17C1342 from the Hammond 1599 series. It features a flame retardant construction with a UL flammability rating of 94V-0, ensuring safety in various applications. The enclosure is designed to meet an IP54 rating, providing protection against dust and splashing water. It includes removable panels for easy modifications and has molded-in P.C. board card bosses for straightforward installation. The base is secured with machine screws into brass bushings, allowing for repetitive assembly and disassembly. This enclosure is suitable for projects requiring a durable and reliable housing solution for electronic components.

Datasheet Summary
Powered by GS/AI

The product is a gray ABS enclosure designed for instruments, specifically part number 17C1342 from the Hammond 1599 series. It features a flame retardant construction with a UL flammability rating of 94V-0, ensuring safety in various applications. The enclosure is designed to meet an IP54 rating, providing protection against dust and splashing water. It includes removable panels for easy modifications and has molded-in P.C. board card bosses for straightforward installation. The base is secured with machine screws into brass bushings, allowing for repetitive assembly and disassembly. This enclosure is suitable for projects requiring a durable and reliable housing solution for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond - 17C1342 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
17C1342
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 17C1342
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:110mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:110mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 17C1342
Product Name Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.6 inch (40.64 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBSBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers