Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 1599HGY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 96F6738 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
96F6738
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 96F6738
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, General Purpose, Handheld, 220 Mm, 110 Mm, 44 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 46WX360 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Handheld, 220 Mm, 110 Mm, 44 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
46WX360
Enclosure, General Purpose, Handheld, 220 Mm, 110 Mm, 44 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 46WX360
Enclosure, General Purpose, Handheld, 220 mm, 110 mm, 44 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, General Purpose, Handheld, 220 mm, 110 mm, 44 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96F6738 46WX360
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond Enclosure, General Purpose, Handheld, 220 Mm, 110 Mm, 44 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 8.66 inch (220 mm)
Width 4.33 inch (110 mm)
Depth 1.73 inch (44 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 4.05 inch (103 mm)
View Details
3 suppliers