Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1599HBKBAT

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 18C1951 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
18C1951
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 18C1951
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, General Purpose, Handheld, 220 Mm, 110 Mm, 44 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 15J3773 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Handheld, 220 Mm, 110 Mm, 44 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
15J3773
Enclosure, General Purpose, Handheld, 220 Mm, 110 Mm, 44 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 15J3773
Enclosure, General Purpose, Handheld, 220 mm, 110 mm, 44 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, General Purpose, Handheld, 220 mm, 110 mm, 44 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18C1951 15J3773
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, General Purpose, Handheld, 220 Mm, 110 Mm, 44 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 8.66 inch (220 mm)
Width 4.33 inch (110 mm)
Depth 1.73 inch (44 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers