Hammond Electronics, Inc. Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond 1599ESGY

Description
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond - 96F6736 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
96F6736
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond 96F6736
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Plastic, Grey Rohs Compliant Hammond - 59M4634 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Plastic, Grey Rohs Compliant Hammond
59M4634
Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Plastic, Grey Rohs Compliant Hammond 59M4634
Enclosure, General Purpose, Handheld, 170 mm, 85 mm, 34 mm, Plastic, Grey RoHS Compliant: Yes

Enclosure, General Purpose, Handheld, 170 mm, 85 mm, 34 mm, Plastic, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 96F6736 59M4634
Product Name Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Plastic, Grey Rohs Compliant Hammond
Length 6.7 inch (170 mm)
Width 3.35 inch (85 mm)
Depth 1.34 inch (34 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A1002BU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.94 inch (100 mm)
View Details
3 suppliers