Hammond Electronics, Inc. Hand Held Enclosure; Enclosure Type Hammond 1599BGYCP

Description
Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.64mm; External Width - Metric:65mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.64mm; External Width - Metric:65mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosure; Enclosure Type Hammond - 01F2261 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Enclosure; Enclosure Type Hammond
01F2261
Hand Held Enclosure; Enclosure Type Hammond 01F2261
Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.64mm; External Width - Metric:65mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:24.64mm; External Width - Metric:65mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01F2261
Product Name Hand Held Enclosure; Enclosure Type Hammond
Length 0.9701 inch (24.64 mm)
Width 2.56 inch (65 mm)
Depth 5.12 inch (130 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers