Hammond Electronics, Inc. Hand Held Enclosure; Enclosure Type Hammond 1599BBKBATCP

Description
Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:65mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Description
Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:65mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hand Held Enclosure; Enclosure Type Hammond - 01F2259 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Enclosure; Enclosure Type Hammond
01F2259
Hand Held Enclosure; Enclosure Type Hammond 01F2259
Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:65mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Hand Held Enclosure; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:25.4mm; External Width - Metric:65mm; External Depth - Metric:130mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01F2259
Product Name Hand Held Enclosure; Enclosure Type Hammond
Length 1 inch (25.4 mm)
Width 2.56 inch (65 mm)
Depth 5.12 inch (130 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBHBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers