Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1599BBKBAT

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 01F2255 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
01F2255
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 01F2255
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Flame Retardant, Handheld, 130 Mm, 65 Mm, 25 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 19J3414 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Handheld, 130 Mm, 65 Mm, 25 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
19J3414
Enclosure, Flame Retardant, Handheld, 130 Mm, 65 Mm, 25 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 19J3414
Enclosure, Flame Retardant, Handheld, 130 mm, 65 mm, 25 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Flame Retardant, Handheld, 130 mm, 65 mm, 25 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 01F2255 19J3414
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Handheld, 130 Mm, 65 Mm, 25 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 5.12 inch (130 mm)
Width 2.56 inch (65 mm)
Depth 0.9843 inch (25 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
5 suppliers