Hammond Electronics, Inc. Enclosures, Instrument Abs; Enclosure Type Hammond 1598RJBK

Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:69.1mm; External Width - Metric:189.6mm; External Depth - Metric:280.2mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:69.1mm; External Width - Metric:189.6mm; External Depth - Metric:280.2mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Abs; Enclosure Type Hammond - 97F9402 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Abs; Enclosure Type Hammond
97F9402
Enclosures, Instrument Abs; Enclosure Type Hammond 97F9402
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:69.1mm; External Width - Metric:189.6mm; External Depth - Metric:280.2mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:69.1mm; External Width - Metric:189.6mm; External Depth - Metric:280.2mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9402
Product Name Enclosures, Instrument Abs; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.72 inch (69.1 mm)
Width 7.46 inch (190 mm)
Depth 11.03 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHO8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers